Capital Lighting, Inc. P4329-20EBWB Mid. Chandeliers-Glass Up 604165

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Antique Bronze Weight: 35 Product Name: Nine Light Chandelier UPC: 785247164882 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Antique Bronze Weight: 35 Product Name: Nine Light Chandelier UPC: 785247164882 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4329-20EBWB Mid. Chandeliers-Glass Up - 604165 - Capital Lighting, Inc.
Columbus, OH, USA
P4329-20EBWB Mid. Chandeliers-Glass Up
604165
P4329-20EBWB Mid. Chandeliers-Glass Up 604165
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Antique Bronze Weight: 35 Product Name: Nine Light Chandelier UPC: 785247164882 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Length 33.00
Bulb
Type: CFL
Qty: 9
Wattage: 13
Finish: Antique Bronze
Weight: 35
Product Name: Nine Light Chandelier
UPC: 785247164882
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604165
Product Name P4329-20EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details