Capital Lighting, Inc. P4325-20EBWB Island/Pool Table-3 Light Bar 604164

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.25 Length 28.25 Extension: 6.5 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 785247164820 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.25 Length 28.25 Extension: 6.5 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 785247164820 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4325-20EBWB Island/Pool Table-3 Light Bar - 604164 - Capital Lighting, Inc.
Columbus, OH, USA
P4325-20EBWB Island/Pool Table-3 Light Bar
604164
P4325-20EBWB Island/Pool Table-3 Light Bar 604164
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.25 Length 28.25 Extension: 6.5 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 785247164820 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.25
Length 28.25
Extension: 6.5
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 18
Product Name: Three Light Chandelier
UPC: 785247164820
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604164
Product Name P4325-20EBWB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details