Capital Lighting, Inc. P4328-20EBWB Mid. Chandeliers-Glass Up 604160

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Antique Bronze Weight: 23 Product Name: Five Light Chandelier UPC: 785247164868 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Antique Bronze Weight: 23 Product Name: Five Light Chandelier UPC: 785247164868 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4328-20EBWB Mid. Chandeliers-Glass Up - 604160 - Capital Lighting, Inc.
Columbus, OH, USA
P4328-20EBWB Mid. Chandeliers-Glass Up
604160
P4328-20EBWB Mid. Chandeliers-Glass Up 604160
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 5 Wattage: 13 Finish: Antique Bronze Weight: 23 Product Name: Five Light Chandelier UPC: 785247164868 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Length 24.00
Bulb
Type: CFL
Qty: 5
Wattage: 13
Finish: Antique Bronze
Weight: 23
Product Name: Five Light Chandelier
UPC: 785247164868
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604160
Product Name P4328-20EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details