Capital Lighting, Inc. P5173-81 Mini Pendants-Rod 604155

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247159079 Category: Pendants Glass: Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247159079 Category: Pendants Glass: Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5173-81 Mini Pendants-Rod - 604155 - Capital Lighting, Inc.
Columbus, OH, USA
P5173-81 Mini Pendants-Rod
604155
P5173-81 Mini Pendants-Rod 604155
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 785247159079 Category: Pendants Glass: Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247159079
Category: Pendants
Glass: Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604155
Product Name P5173-81 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details