Capital Lighting, Inc. P5118-80WB Mini Pendants-Drum Shades 604154

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.63 Length 10.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Forged Black Weight: 3.96 Product Name: One Light Mini Pendant UPC: 785247163946 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.63 Length 10.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Forged Black Weight: 3.96 Product Name: One Light Mini Pendant UPC: 785247163946 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5118-80WB Mini Pendants-Drum Shades - 604154 - Capital Lighting, Inc.
Columbus, OH, USA
P5118-80WB Mini Pendants-Drum Shades
604154
P5118-80WB Mini Pendants-Drum Shades 604154
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.63 Length 10.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Forged Black Weight: 3.96 Product Name: One Light Mini Pendant UPC: 785247163946 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 10.63
Length 10.63
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Forged Black
Weight: 3.96
Product Name: One Light Mini Pendant
UPC: 785247163946
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604154
Product Name P5118-80WB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details