Capital Lighting, Inc. P3927-20T Semi-Flush Mts.-Bowl Style 604149

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157969 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157969 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P3927-20T Semi-Flush Mts.-Bowl Style - 604149 - Capital Lighting, Inc.
Columbus, OH, USA
P3927-20T Semi-Flush Mts.-Bowl Style
604149
P3927-20T Semi-Flush Mts.-Bowl Style 604149
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157969 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 11.38
Length 11.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247157969
Category: Close To Ceiling
Glass: Smooth Etched Alabaster
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604149
Product Name P3927-20T Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details