Capital Lighting, Inc. P4324-09EBWB Mid. Chandeliers-Glass Down 604148

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Chandelier UPC: 785247164790 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Chandelier UPC: 785247164790 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4324-09EBWB Mid. Chandeliers-Glass Down - 604148 - Capital Lighting, Inc.
Columbus, OH, USA
P4324-09EBWB Mid. Chandeliers-Glass Down
604148
P4324-09EBWB Mid. Chandeliers-Glass Down 604148
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Chandelier UPC: 785247164790 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 15
Product Name: Three Light Chandelier
UPC: 785247164790
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604148
Product Name P4324-09EBWB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details