Capital Lighting, Inc. P4288-77 Mid. Chandeliers-Glass Up 604145

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 785247164035 Category: Chandeliers Glass: Frosted Caramel Swirl Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 785247164035 Category: Chandeliers Glass: Frosted Caramel Swirl Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4288-77 Mid. Chandeliers-Glass Up - 604145 - Capital Lighting, Inc.
Columbus, OH, USA
P4288-77 Mid. Chandeliers-Glass Up
604145
P4288-77 Mid. Chandeliers-Glass Up 604145
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Weight: 34 Product Name: Nine Light Chandelier UPC: 785247164035 Category: Chandeliers Glass: Frosted Caramel Swirl Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Bronze
Weight: 34
Product Name: Nine Light Chandelier
UPC: 785247164035
Category: Chandeliers
Glass: Frosted Caramel Swirl
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604145
Product Name P4288-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details