Capital Lighting, Inc. P4008-20 Mid. Chandeliers-Candle 604143

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 6.6 Product Name: Five Light Chandelier UPC: 785247150441 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 6.6 Product Name: Five Light Chandelier UPC: 785247150441 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4008-20 Mid. Chandeliers-Candle - 604143 - Capital Lighting, Inc.
Columbus, OH, USA
P4008-20 Mid. Chandeliers-Candle
604143
P4008-20 Mid. Chandeliers-Candle 604143
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.50 Length 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 6.6 Product Name: Five Light Chandelier UPC: 785247150441 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.50
Length 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Weight: 6.6
Product Name: Five Light Chandelier
UPC: 785247150441
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604143
Product Name P4008-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details