Capital Lighting, Inc. P4062-104 Mid. Chandeliers-Candle 604141

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 16.72 Product Name: Five Light Chandelier UPC: 785247163861 Category: Chandeliers Glass: Clear Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 16.72 Product Name: Five Light Chandelier UPC: 785247163861 Category: Chandeliers Glass: Clear Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4062-104 Mid. Chandeliers-Candle - 604141 - Capital Lighting, Inc.
Columbus, OH, USA
P4062-104 Mid. Chandeliers-Candle
604141
P4062-104 Mid. Chandeliers-Candle 604141
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.25 Length 29.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 16.72 Product Name: Five Light Chandelier UPC: 785247163861 Category: Chandeliers Glass: Clear Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.25
Length 29.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 16.72
Product Name: Five Light Chandelier
UPC: 785247163861
Category: Chandeliers
Glass: Clear
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604141
Product Name P4062-104 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details