Capital Lighting, Inc. P4461-20 Mid. Chandeliers-Glass Up 604138

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 19.8 Product Name: Five Light Chandelier UPC: 785247159888 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 19.8 Product Name: Five Light Chandelier UPC: 785247159888 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4461-20 Mid. Chandeliers-Glass Up - 604138 - Capital Lighting, Inc.
Columbus, OH, USA
P4461-20 Mid. Chandeliers-Glass Up
604138
P4461-20 Mid. Chandeliers-Glass Up 604138
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 19.8 Product Name: Five Light Chandelier UPC: 785247159888 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 19.8
Product Name: Five Light Chandelier
UPC: 785247159888
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604138
Product Name P4461-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details