Capital Lighting, Inc. P4433-124 Island/Pool Table-4 Light + 604133

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.25 Length 21.25 Extension: 16.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Bronze Weight: 31.79 Product Name: Six Light Chandelier UPC: 785247163441 Category: Chandeliers Glass: Etched Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.25 Length 21.25 Extension: 16.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Bronze Weight: 31.79 Product Name: Six Light Chandelier UPC: 785247163441 Category: Chandeliers Glass: Etched Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4433-124 Island/Pool Table-4 Light + - 604133 - Capital Lighting, Inc.
Columbus, OH, USA
P4433-124 Island/Pool Table-4 Light +
604133
P4433-124 Island/Pool Table-4 Light + 604133
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.25 Length 21.25 Extension: 16.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Bronze Weight: 31.79 Product Name: Six Light Chandelier UPC: 785247163441 Category: Chandeliers Glass: Etched Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 21.25
Length 21.25
Extension: 16.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Copper Bronze
Weight: 31.79
Product Name: Six Light Chandelier
UPC: 785247163441
Category: Chandeliers
Glass: Etched Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604133
Product Name P4433-124 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details