Capital Lighting, Inc. P4443-34 Large Chandeliers-Candle 604130

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Weight: 26.4 Product Name: Six Light Chandelier UPC: 785247163915 Category: Chandeliers Glass: Glass Beads Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Weight: 26.4 Product Name: Six Light Chandelier UPC: 785247163915 Category: Chandeliers Glass: Glass Beads Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4443-34 Large Chandeliers-Candle - 604130 - Capital Lighting, Inc.
Columbus, OH, USA
P4443-34 Large Chandeliers-Candle
604130
P4443-34 Large Chandeliers-Candle 604130
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.50 Length 38.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Weight: 26.4 Product Name: Six Light Chandelier UPC: 785247163915 Category: Chandeliers Glass: Glass Beads Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 38.50
Length 38.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Silver
Weight: 26.4
Product Name: Six Light Chandelier
UPC: 785247163915
Category: Chandeliers
Glass: Glass Beads
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604130
Product Name P4443-34 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details