Capital Lighting, Inc. P5003-09EBWB Pendants-Glass Down 604127

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.13 Length 7.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: One Light Pendant UPC: 785247165193 Category: Pendants Glass: Etched Umber Wire: 15``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.13 Length 7.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: One Light Pendant UPC: 785247165193 Category: Pendants Glass: Etched Umber Wire: 15``

Suppliers

Company
Product
Description
Supplier Links
P5003-09EBWB Pendants-Glass Down - 604127 - Capital Lighting, Inc.
Columbus, OH, USA
P5003-09EBWB Pendants-Glass Down
604127
P5003-09EBWB Pendants-Glass Down 604127
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.13 Length 7.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: One Light Pendant UPC: 785247165193 Category: Pendants Glass: Etched Umber Wire: 15``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.13
Length 7.13
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 785247165193
Category: Pendants
Glass: Etched Umber
Wire: 15``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604127
Product Name P5003-09EBWB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details