Capital Lighting, Inc. P5004-80 Pendants-Drum Shade 604123

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Weight: 10.78 Product Name: Three Light Pendant UPC: 785247159994 Category: Pendants Glass: Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Weight: 10.78 Product Name: Three Light Pendant UPC: 785247159994 Category: Pendants Glass: Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5004-80 Pendants-Drum Shade - 604123 - Capital Lighting, Inc.
Columbus, OH, USA
P5004-80 Pendants-Drum Shade
604123
P5004-80 Pendants-Drum Shade 604123
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Weight: 10.78 Product Name: Three Light Pendant UPC: 785247159994 Category: Pendants Glass: Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Black
Weight: 10.78
Product Name: Three Light Pendant
UPC: 785247159994
Category: Pendants
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604123
Product Name P5004-80 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details