Capital Lighting, Inc. P5094-74 Pendants-Other 604122

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Venetian Bronze Weight: 5 Product Name: One Light Pendant UPC: 785247165223 Category: Pendants Glass: n/a Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Venetian Bronze Weight: 5 Product Name: One Light Pendant UPC: 785247165223 Category: Pendants Glass: n/a Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5094-74 Pendants-Other - 604122 - Capital Lighting, Inc.
Columbus, OH, USA
P5094-74 Pendants-Other
604122
P5094-74 Pendants-Other 604122
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Venetian Bronze Weight: 5 Product Name: One Light Pendant UPC: 785247165223 Category: Pendants Glass: n/a Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Length 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Venetian Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 785247165223
Category: Pendants
Glass: n/a
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604122
Product Name P5094-74 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details