Capital Lighting, Inc. P4539-80 Mid. Chandeliers-Drum Shades 604105

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Black Weight: 17.27 Product Name: Five Light Chandelier UPC: 785247159895 Category: Chandeliers Safety Rating: Ccsaus Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Black Weight: 17.27 Product Name: Five Light Chandelier UPC: 785247159895 Category: Chandeliers Safety Rating: Ccsaus Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4539-80 Mid. Chandeliers-Drum Shades - 604105 - Capital Lighting, Inc.
Columbus, OH, USA
P4539-80 Mid. Chandeliers-Drum Shades
604105
P4539-80 Mid. Chandeliers-Drum Shades 604105
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Forged Black Weight: 17.27 Product Name: Five Light Chandelier UPC: 785247159895 Category: Chandeliers Safety Rating: Ccsaus Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Forged Black
Weight: 17.27
Product Name: Five Light Chandelier
UPC: 785247159895
Category: Chandeliers
Safety Rating: Ccsaus
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604105
Product Name P4539-80 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details