Capital Lighting, Inc. P4538-104 Large Chandeliers-Candle 604102

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.63 Length 39.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 28.6 Product Name: Nine Light Chandelier UPC: 785247159796 Category: Chandeliers Glass: Clear Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.63 Length 39.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 28.6 Product Name: Nine Light Chandelier UPC: 785247159796 Category: Chandeliers Glass: Clear Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4538-104 Large Chandeliers-Candle - 604102 - Capital Lighting, Inc.
Columbus, OH, USA
P4538-104 Large Chandeliers-Candle
604102
P4538-104 Large Chandeliers-Candle 604102
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 39.63 Length 39.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Weight: 28.6 Product Name: Nine Light Chandelier UPC: 785247159796 Category: Chandeliers Glass: Clear Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 39.63
Length 39.63
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Weight: 28.6
Product Name: Nine Light Chandelier
UPC: 785247159796
Category: Chandeliers
Glass: Clear
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604102
Product Name P4538-104 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details