Capital Lighting, Inc. P5197-108 Pendants-Other 604095

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Pendant UPC: 785247164011 Category: Pendants Glass: Clear Fresnel Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Pendant UPC: 785247164011 Category: Pendants Glass: Clear Fresnel Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5197-108 Pendants-Other - 604095 - Capital Lighting, Inc.
Columbus, OH, USA
P5197-108 Pendants-Other
604095
P5197-108 Pendants-Other 604095
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Pendant UPC: 785247164011 Category: Pendants Glass: Clear Fresnel Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Length 13.25
Bulb
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15
Product Name: One Light Pendant
UPC: 785247164011
Category: Pendants
Glass: Clear Fresnel
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604095
Product Name P5197-108 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details