Capital Lighting, Inc. P5985-09STR Exterior -Wall Mount 604086

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.00 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Lantern UPC: 785247156474 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.00 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Lantern UPC: 785247156474 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5985-09STR Exterior -Wall Mount - 604086 - Capital Lighting, Inc.
Columbus, OH, USA
P5985-09STR Exterior -Wall Mount
604086
P5985-09STR Exterior -Wall Mount 604086
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.00 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Lantern UPC: 785247156474 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 10.00
Extension: 6.13
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247156474
Category: Outdoor
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604086
Product Name P5985-09STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details