Capital Lighting, Inc. P5986-19STR Exterior -Wall Mount 604082

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.50 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247157754 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.50 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247157754 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5986-19STR Exterior -Wall Mount - 604082 - Capital Lighting, Inc.
Columbus, OH, USA
P5986-19STR Exterior -Wall Mount
604082
P5986-19STR Exterior -Wall Mount 604082
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.50 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 4 Product Name: One Light Wall Lantern UPC: 785247157754 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 8.50
Extension: 6.13
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Roman Bronze
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247157754
Category: Outdoor
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604082
Product Name P5986-19STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details