Capital Lighting, Inc. P5225-31 Landscape Ltg.-Path & Spread 604074

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165605 Category: Landscape Wire: 4'
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165605 Category: Landscape Wire: 4'

Suppliers

Company
Product
Description
Supplier Links
P5225-31 Landscape Ltg.-Path & Spread - 604074 - Capital Lighting, Inc.
Columbus, OH, USA
P5225-31 Landscape Ltg.-Path & Spread
604074
P5225-31 Landscape Ltg.-Path & Spread 604074
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165605 Category: Landscape Wire: 4'

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 23.00
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Black
Weight: 2
Product Name: One Light Landscape
UPC: 785247165605
Category: Landscape
Wire: 4'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604074
Product Name P5225-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details