Capital Lighting, Inc. P5296-31 Landscape Ltg.-Deck & Patio 604070

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 1 Product Name: One Light Landscape UPC: 785247165636 Category: Landscape
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 1 Product Name: One Light Landscape UPC: 785247165636 Category: Landscape

Suppliers

Company
Product
Description
Supplier Links
P5296-31 Landscape Ltg.-Deck & Patio - 604070 - Capital Lighting, Inc.
Columbus, OH, USA
P5296-31 Landscape Ltg.-Deck & Patio
604070
P5296-31 Landscape Ltg.-Deck & Patio 604070
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 2.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 1 Product Name: One Light Landscape UPC: 785247165636 Category: Landscape

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 2.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 1
Product Name: One Light Landscape
UPC: 785247165636
Category: Landscape

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604070
Product Name P5296-31 Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details