Capital Lighting, Inc. P5525-31 Exterior -Hanging 604067

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.63 Length 15.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Hanging Lantern UPC: 785247163502 Category: Outdoor Glass: Clear Seeded Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.63 Length 15.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Hanging Lantern UPC: 785247163502 Category: Outdoor Glass: Clear Seeded Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5525-31 Exterior -Hanging - 604067 - Capital Lighting, Inc.
Columbus, OH, USA
P5525-31 Exterior -Hanging
604067
P5525-31 Exterior -Hanging 604067
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.63 Length 15.63 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Hanging Lantern UPC: 785247163502 Category: Outdoor Glass: Clear Seeded Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.63
Length 15.63
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 11
Product Name: One Light Hanging Lantern
UPC: 785247163502
Category: Outdoor
Glass: Clear Seeded
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604067
Product Name P5525-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details