Capital Lighting, Inc. P5554-108 Exterior -Hanging 604066

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.63 Length 20.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: One Light Hanging Lantern UPC: 785247164233 Category: Outdoor Glass: Light Amber Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.63 Length 20.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: One Light Hanging Lantern UPC: 785247164233 Category: Outdoor Glass: Light Amber Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5554-108 Exterior -Hanging - 604066 - Capital Lighting, Inc.
Columbus, OH, USA
P5554-108 Exterior -Hanging
604066
P5554-108 Exterior -Hanging 604066
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.63 Length 20.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: One Light Hanging Lantern UPC: 785247164233 Category: Outdoor Glass: Light Amber Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.63
Length 20.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11
Product Name: One Light Hanging Lantern
UPC: 785247164233
Category: Outdoor
Glass: Light Amber
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604066
Product Name P5554-108 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details