Capital Lighting, Inc. P5547-31STR Exterior -Hanging 604064

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Length 17.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 7 Product Name: One Light Hanging Lantern UPC: 785247157594 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Length 17.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 7 Product Name: One Light Hanging Lantern UPC: 785247157594 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5547-31STR Exterior -Hanging - 604064 - Capital Lighting, Inc.
Columbus, OH, USA
P5547-31STR Exterior -Hanging
604064
P5547-31STR Exterior -Hanging 604064
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Length 17.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 7 Product Name: One Light Hanging Lantern UPC: 785247157594 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.50
Length 17.50
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 7
Product Name: One Light Hanging Lantern
UPC: 785247157594
Category: Outdoor
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Wet
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604064
Product Name P5547-31STR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details