Capital Lighting, Inc. P5599-20 Exterior -Wall Mt./Flush 604061

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247155781 Category: Outdoor Glass: Antique Distressed Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247155781 Category: Outdoor Glass: Antique Distressed Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5599-20 Exterior -Wall Mt./Flush - 604061 - Capital Lighting, Inc.
Columbus, OH, USA
P5599-20 Exterior -Wall Mt./Flush
604061
P5599-20 Exterior -Wall Mt./Flush 604061
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247155781 Category: Outdoor Glass: Antique Distressed Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Weight: 5
Product Name: One Light Wall Lantern
UPC: 785247155781
Category: Outdoor
Glass: Antique Distressed
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604061
Product Name P5599-20 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details