Capital Lighting, Inc. P5692-20 Exterior -Wall Mount 604038

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 10.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159543 Category: Outdoor Glass: Antique Distressed Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 10.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159543 Category: Outdoor Glass: Antique Distressed Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5692-20 Exterior -Wall Mount - 604038 - Capital Lighting, Inc.
Columbus, OH, USA
P5692-20 Exterior -Wall Mount
604038
P5692-20 Exterior -Wall Mount 604038
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Extension: 10.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159543 Category: Outdoor Glass: Antique Distressed Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Extension: 10.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247159543
Category: Outdoor
Glass: Antique Distressed
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604038
Product Name P5692-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details