Capital Lighting, Inc. P5689-20 Exterior -Wall Mount 604035

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Three Light Wall Lantern UPC: 785247568918 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Three Light Wall Lantern UPC: 785247568918 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5689-20 Exterior -Wall Mount - 604035 - Capital Lighting, Inc.
Columbus, OH, USA
P5689-20 Exterior -Wall Mount
604035
P5689-20 Exterior -Wall Mount 604035
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 11 Product Name: Three Light Wall Lantern UPC: 785247568918 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.25
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 11
Product Name: Three Light Wall Lantern
UPC: 785247568918
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604035
Product Name P5689-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details