Capital Lighting, Inc. P5949-20 Exterior -Sconces 604027

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8.91 Product Name: One Light Sconce UPC: 785247156191 Category: Outdoor Glass: Etched Umber Flax Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8.91 Product Name: One Light Sconce UPC: 785247156191 Category: Outdoor Glass: Etched Umber Flax Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5949-20 Exterior -Sconces - 604027 - Capital Lighting, Inc.
Columbus, OH, USA
P5949-20 Exterior -Sconces
604027
P5949-20 Exterior -Sconces 604027
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 8.91 Product Name: One Light Sconce UPC: 785247156191 Category: Outdoor Glass: Etched Umber Flax Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.25
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 8.91
Product Name: One Light Sconce
UPC: 785247156191
Category: Outdoor
Glass: Etched Umber Flax
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604027
Product Name P5949-20 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details