Capital Lighting, Inc. P5952-31 Exterior -Wall Mt./Flush 604026

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.63 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Wall Lantern UPC: 785247163489 Category: Outdoor Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.63 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Wall Lantern UPC: 785247163489 Category: Outdoor Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
P5952-31 Exterior -Wall Mt./Flush - 604026 - Capital Lighting, Inc.
Columbus, OH, USA
P5952-31 Exterior -Wall Mt./Flush
604026
P5952-31 Exterior -Wall Mt./Flush 604026
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.63 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Wall Lantern UPC: 785247163489 Category: Outdoor Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.63
Extension: 8.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 11
Product Name: One Light Wall Lantern
UPC: 785247163489
Category: Outdoor
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604026
Product Name P5952-31 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details