Capital Lighting, Inc. P5955-108 Exterior -Wall Mount 604020

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.63 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Wall Lantern UPC: 785247164264 Category: Outdoor Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.63 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Wall Lantern UPC: 785247164264 Category: Outdoor Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
P5955-108 Exterior -Wall Mount - 604020 - Capital Lighting, Inc.
Columbus, OH, USA
P5955-108 Exterior -Wall Mount
604020
P5955-108 Exterior -Wall Mount 604020
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.63 Extension: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: One Light Wall Lantern UPC: 785247164264 Category: Outdoor Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.63
Extension: 8.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: One Light Wall Lantern
UPC: 785247164264
Category: Outdoor
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604020
Product Name P5955-108 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details