Capital Lighting, Inc. P5772-19STR Exterior -Wall Mount 604018

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 19.63 Length 19.63 Extension: 6.88 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Roman Bronze Weight: 5.5 Product Name: One Light Wall Lantern UPC: 785247155774 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 19.63 Length 19.63 Extension: 6.88 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Roman Bronze Weight: 5.5 Product Name: One Light Wall Lantern UPC: 785247155774 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5772-19STR Exterior -Wall Mount - 604018 - Capital Lighting, Inc.
Columbus, OH, USA
P5772-19STR Exterior -Wall Mount
604018
P5772-19STR Exterior -Wall Mount 604018
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 19.63 Length 19.63 Extension: 6.88 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Roman Bronze Weight: 5.5 Product Name: One Light Wall Lantern UPC: 785247155774 Category: Outdoor Glass: Etched Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 19.63
Length 19.63
Extension: 6.88
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Roman Bronze
Weight: 5.5
Product Name: One Light Wall Lantern
UPC: 785247155774
Category: Outdoor
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604018
Product Name P5772-19STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details