Capital Lighting, Inc. P5770-19STR Exterior -Wall Mount 604010

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 15.38 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Roman Bronze Weight: 10 Product Name: One Light Wall Lantern UPC: 785247154784 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 15.38 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Roman Bronze Weight: 10 Product Name: One Light Wall Lantern UPC: 785247154784 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5770-19STR Exterior -Wall Mount - 604010 - Capital Lighting, Inc.
Columbus, OH, USA
P5770-19STR Exterior -Wall Mount
604010
P5770-19STR Exterior -Wall Mount 604010
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 15.38 Extension: 7.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Roman Bronze Weight: 10 Product Name: One Light Wall Lantern UPC: 785247154784 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 15.38
Extension: 7.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Roman Bronze
Weight: 10
Product Name: One Light Wall Lantern
UPC: 785247154784
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604010
Product Name P5770-19STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details