Capital Lighting, Inc. P5874-33STR Exterior -Wall Mount 604004

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.88 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Cobblestone Weight: 10 Product Name: One Light Wall Lantern UPC: 785247154975 Category: Outdoor Glass: Etched Water Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.88 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Cobblestone Weight: 10 Product Name: One Light Wall Lantern UPC: 785247154975 Category: Outdoor Glass: Etched Water Seeded

Suppliers

Company
Product
Description
Supplier Links
P5874-33STR Exterior -Wall Mount - 604004 - Capital Lighting, Inc.
Columbus, OH, USA
P5874-33STR Exterior -Wall Mount
604004
P5874-33STR Exterior -Wall Mount 604004
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.88 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Cobblestone Weight: 10 Product Name: One Light Wall Lantern UPC: 785247154975 Category: Outdoor Glass: Etched Water Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 14.88
Extension: 9.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Cobblestone
Weight: 10
Product Name: One Light Wall Lantern
UPC: 785247154975
Category: Outdoor
Glass: Etched Water Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604004
Product Name P5874-33STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details