Capital Lighting, Inc. 87-6403-38 Lamps-Table Lamps 603890

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Woven Reed Weight: 10 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Woven Reed Weight: 10 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6403-38 Lamps-Table Lamps - 603890 - Capital Lighting, Inc.
Columbus, OH, USA
87-6403-38 Lamps-Table Lamps
603890
87-6403-38 Lamps-Table Lamps 603890
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Woven Reed Weight: 10 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Woven Reed
Weight: 10
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603890
Product Name 87-6403-38 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details