Capital Lighting, Inc. 87-6492-9U Lamps-Table Lamps 603878

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Walnut Stain Weight: 12
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Walnut Stain Weight: 12

Suppliers

Company
Product
Description
Supplier Links
87-6492-9U Lamps-Table Lamps - 603878 - Capital Lighting, Inc.
Columbus, OH, USA
87-6492-9U Lamps-Table Lamps
603878
87-6492-9U Lamps-Table Lamps 603878
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Deep Walnut Stain Weight: 12

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Deep Walnut Stain
Weight: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603878
Product Name 87-6492-9U Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details