Capital Lighting, Inc. 87-6518-38 Lamps-Table Lamps 603869

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Breton Weight: 16.5
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Breton Weight: 16.5

Suppliers

Company
Product
Description
Supplier Links
87-6518-38 Lamps-Table Lamps - 603869 - Capital Lighting, Inc.
Columbus, OH, USA
87-6518-38 Lamps-Table Lamps
603869
87-6518-38 Lamps-Table Lamps 603869
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Breton Weight: 16.5

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Beige Breton
Weight: 16.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603869
Product Name 87-6518-38 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details