Capital Lighting, Inc. 87-6520-06 Lamps-Table Lamps 603866

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Creme Francaise Weight: 13
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Creme Francaise Weight: 13

Suppliers

Company
Product
Description
Supplier Links
87-6520-06 Lamps-Table Lamps - 603866 - Capital Lighting, Inc.
Columbus, OH, USA
87-6520-06 Lamps-Table Lamps
603866
87-6520-06 Lamps-Table Lamps 603866
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Creme Francaise Weight: 13

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Creme Francaise
Weight: 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603866
Product Name 87-6520-06 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details