Capital Lighting, Inc. 87-6526-99 Lamps-Table Lamps 603863

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 16 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 16 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6526-99 Lamps-Table Lamps - 603863 - Capital Lighting, Inc.
Columbus, OH, USA
87-6526-99 Lamps-Table Lamps
603863
87-6526-99 Lamps-Table Lamps 603863
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 16 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel/Brushed Steel
Weight: 16
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603863
Product Name 87-6526-99 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details