Capital Lighting, Inc. 87-6531-24 Lamps-Table Lamps 603862

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bourgogne Weight: 14.5
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bourgogne Weight: 14.5

Suppliers

Company
Product
Description
Supplier Links
87-6531-24 Lamps-Table Lamps - 603862 - Capital Lighting, Inc.
Columbus, OH, USA
87-6531-24 Lamps-Table Lamps
603862
87-6531-24 Lamps-Table Lamps 603862
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bourgogne Weight: 14.5

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bourgogne
Weight: 14.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603862
Product Name 87-6531-24 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details