Capital Lighting, Inc. 87-6611-85 Lamps-Table Lamps 603856

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ginger Spice Weight: 11.5 Product Name: One Light Jar
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ginger Spice Weight: 11.5 Product Name: One Light Jar

Suppliers

Company
Product
Description
Supplier Links
87-6611-85 Lamps-Table Lamps - 603856 - Capital Lighting, Inc.
Columbus, OH, USA
87-6611-85 Lamps-Table Lamps
603856
87-6611-85 Lamps-Table Lamps 603856
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ginger Spice Weight: 11.5 Product Name: One Light Jar

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ginger Spice
Weight: 11.5
Product Name: One Light Jar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603856
Product Name 87-6611-85 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details