Capital Lighting, Inc. 87-6613-46 Lamps-Table Lamps 603853

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heather/Celadon Weight: 9.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heather/Celadon Weight: 9.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6613-46 Lamps-Table Lamps - 603853 - Capital Lighting, Inc.
Columbus, OH, USA
87-6613-46 Lamps-Table Lamps
603853
87-6613-46 Lamps-Table Lamps 603853
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heather/Celadon Weight: 9.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heather/Celadon
Weight: 9.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603853
Product Name 87-6613-46 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details