Capital Lighting, Inc. 87-6613-51 Lamps-Table Lamps 603851

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Shadow Weight: 10.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Shadow Weight: 10.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6613-51 Lamps-Table Lamps - 603851 - Capital Lighting, Inc.
Columbus, OH, USA
87-6613-51 Lamps-Table Lamps
603851
87-6613-51 Lamps-Table Lamps 603851
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Shadow Weight: 10.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Shadow
Weight: 10.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603851
Product Name 87-6613-51 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details