Capital Lighting, Inc. 87-6558-20 Lamps-Table Lamps 603837

Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: S Cluster Qty: 1 Wattage: 60 Finish: Bronze Weight: 11 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: S Cluster Qty: 1 Wattage: 60 Finish: Bronze Weight: 11 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6558-20 Lamps-Table Lamps - 603837 - Capital Lighting, Inc.
Columbus, OH, USA
87-6558-20 Lamps-Table Lamps
603837
87-6558-20 Lamps-Table Lamps 603837
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: S Cluster Qty: 1 Wattage: 60 Finish: Bronze Weight: 11 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 35.50
Bulb
Type: S Cluster
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 11
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603837
Product Name 87-6558-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details