Capital Lighting, Inc. 87-6559-03 Lamps-Table Lamps 603833

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 11 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 11 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6559-03 Lamps-Table Lamps - 603833 - Capital Lighting, Inc.
Columbus, OH, USA
87-6559-03 Lamps-Table Lamps
603833
87-6559-03 Lamps-Table Lamps 603833
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 11 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Copper
Weight: 11
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603833
Product Name 87-6559-03 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details