Capital Lighting, Inc. 87-6594-20 Lamps-Table Lamps 603828

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6594-20 Lamps-Table Lamps - 603828 - Capital Lighting, Inc.
Columbus, OH, USA
87-6594-20 Lamps-Table Lamps
603828
87-6594-20 Lamps-Table Lamps 603828
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 7 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 7
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603828
Product Name 87-6594-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details