Capital Lighting, Inc. 85-2495-99 Lamps-Floor Lamps 603550

Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Nickel/Steel Weight: 38.5 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Nickel/Steel Weight: 38.5 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2495-99 Lamps-Floor Lamps - 603550 - Capital Lighting, Inc.
Columbus, OH, USA
85-2495-99 Lamps-Floor Lamps
603550
85-2495-99 Lamps-Floor Lamps 603550
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Nickel/Steel Weight: 38.5 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 65.00
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Nickel/Steel
Weight: 38.5
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603550
Product Name 85-2495-99 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details