Capital Lighting, Inc. 84-9450-29 Pendants-Drum Shade 603527

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Qty: 3 Wattage: 60 Finish: Clear Weight: 9 Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Qty: 3 Wattage: 60 Finish: Clear Weight: 9 Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
84-9450-29 Pendants-Drum Shade - 603527 - Capital Lighting, Inc.
Columbus, OH, USA
84-9450-29 Pendants-Drum Shade
603527
84-9450-29 Pendants-Drum Shade 603527
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Qty: 3 Wattage: 60 Finish: Clear Weight: 9 Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Bulb
Qty: 3
Wattage: 60
Finish: Clear
Weight: 9
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603527
Product Name 84-9450-29 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details