Capital Lighting, Inc. 84-9479-30 Mid. Chandeliers-Candle 603524

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Bronze Weight: 18.5 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Bronze Weight: 18.5 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-9479-30 Mid. Chandeliers-Candle - 603524 - Capital Lighting, Inc.
Columbus, OH, USA
84-9479-30 Mid. Chandeliers-Candle
603524
84-9479-30 Mid. Chandeliers-Candle 603524
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper Bronze Weight: 18.5 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Copper Bronze
Weight: 18.5
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603524
Product Name 84-9479-30 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details